26906 -- .135" NYLOX MICRO ABRASIVE TUBE BRUSH, 1" BRUSH LENGTH
Weiler Abrasives
.135" Nylox Micro Abrasive Tube Brush, 1" Brush Length
26906
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Suppliers
.135" Nylox Micro Abrasive Tube Brush, 1" Brush Length
26906
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26906 |
|
Product Name
|
.135" Nylox Micro Abrasive Tube Brush, 1" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
0.1400 inch (3.56 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Cleaning and Surface Conditioning; Surface Preparation
View Details
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length
3.94 to 23.62 inch (100 to 600 mm)
View Details