20650 -- 8" NYLOX METAL HUB WHEEL BRUSH, .040/120SC CRIMPED FILL, 2" ARBOR HOLE
Weiler Abrasives
8" Nylox Metal Hub Wheel Brush, .040/120SC Crimped Fill, 2" Arbor Hole
20650
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Datasheet
Suppliers
8" Nylox Metal Hub Wheel Brush, .040/120SC Crimped Fill, 2" Arbor Hole
20650
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
- Ideal for light duty deburring and finishing in non-production applications
- 9/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
20650 |
|
Product Name
|
8" Nylox Metal Hub Wheel Brush, .040/120SC Crimped Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
7.95 inch (202 mm)
|
|
Width
|
7.95 inch (202 mm)
|
|
Trim Length
|
2.5 inch (63.5 mm)
|
|
Rotary Speed
|
5000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Outer / OD
0.7480 inch (19 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details