20730 -- 14" NYLOX METAL HUB WHEEL BRUSH, .035/180SC CRIMPED FILL, 5-1/4" ARBOR HOLE
Weiler Abrasives
14" Nylox Metal Hub Wheel Brush, .035/180SC Crimped Fill, 5-1/4" Arbor Hole
20730
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Datasheet
Suppliers
14" Nylox Metal Hub Wheel Brush, .035/180SC Crimped Fill, 5-1/4" Arbor Hole
20730
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
- Ideal for light duty deburring and finishing in non-production applications
- 9/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
20730 |
|
Product Name
|
14" Nylox Metal Hub Wheel Brush, .035/180SC Crimped Fill, 5-1/4" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
14.25 inch (362 mm)
|
|
Width
|
14.25 inch (362 mm)
|
|
Trim Length
|
3.88 inch (98.42 mm)
|
|
Rotary Speed
|
3000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Outer / OD
2.95 inch (75 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
4500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Wire Stripping Wheel
Brush Filament / Fill Material
Synthetic Filament; FybRglass®
Width
0.6299 to ? inch (16 to ? mm)
View Details
Specific Product Type / Shape
Disc Brush; Strip Brush
Features
Sanitary / Hygenic
Applications
Cleaning and Surface Conditioning
View Details