Weiler Abrasives Datasheets for Industrial Brushes

Industrial brushes are used for metal deburring; removing rust, paint or coatings; welding or surface preparation; painting and coat application; thread cleaning; and surface finishing on a variety of materials.
Industrial Brushes: Learn more

Page: 1 2 3 4
Product Name Notes
Brush shape enables access to hart-to-reach areas when cleaning
Chemical resistant synthetic fill material with excellent bend recovery For use in applications requiring a soft, durable fill material Wet or dry cleaning and scrubbing;Removing burrs and die flash from...
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction 7/8 in thickness through arbor
Combine the high density and superior filament retention of composite hub wheels with the dimensional stability and shock resistance of metal hub construction Higher fill density compared to traditional metal...
Composite hub construction for high performance in precision applications 1-1/16 in thickness at face plate
Composite hub construction for high performance in precision applications 1-1/16 in thickness through arbor
Composite hub construction for high performance in precision applications 120 grit 13/16 in thickness through arbor
Composite hub construction for high performance in precision applications 120 grit 15/16 in thickness at face plate
Composite hub construction for high performance in precision applications 13/16 in thickness through arbor
Composite hub construction for high performance in precision applications 15/16 in thickness at face plate
Composite hub construction for high performance in precision applications 15/16 in thickness through arbor
Composite hub construction for high performance in precision applications 80 grit 15/16 in thickness at face plate
Contains straight wire fill material retained in a small diameter steel tube Provides a light duty brushing action suitable for very small recessed areas 2000 rpm maximum speed
Contains straight wire fill material retained in a small diameter steel tube Provides a Light_Duty Brushing Action Suitable for Very Small Recessed Areas
Crimped wire fill which has been pre-flared to match the working angle of the brush at operating speed Suited for addressing broad and slightly contoured surfaces
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Intended for use on straight grinders and stationary machines such as bench...
Engineered for maximum performance in production applications For use on automated equipment such as dedicated gear deburring machines Knot wire wheels with an arbor hole are intended for use on...
Extra fine grade 80 grit
feature heavy-duty construction and an extra long trim length for cleaning expansion joints and cracks in concrete and asphalt.
Fine crimped wire fill for light duty cleaning and deburring
For use in Foreign Material Exclusion (FME) Areas Such as in Nuclear Power Plants FME-Compliant 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide
Four rows of tightly knotted wire Ideal for use in automated cleaning processes such as removing light mill scale from metal rod and wire Knot wire wheels with an arbor...
Heavy duty construction and an extra-long trim length for cleaning expansion joints and cracks in concrete and asphalt For use on walk behind machines Knot wire wheels with an arbor...
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight...
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part 2000 rpm maximum speed 400 Percent Greater Edge Cutting Action Compared...
Ideal for addressing recesses and internal features Deliver a targeted brushing action to a specific area on a part Has a grit size of 120 400 percent greater edge cutting...
Ideal for addressing recesses and internal features For cleaning heavy deposits from valve guides in gas and diesel engines 2000 rpm maximum speed Deliver a targeted brushing action to a...
Ideal for Cleaning and Prepping Surfaces Foreign Material Exclusion (FME)
Ideal for Cleaning and Prepping Surfaces Scratch brushes are constructed of dense filament/wire with an even trim for a consistent brushing action
Ideal for Cleaning and Prepping Surfaces Small Handle
Ideal for cleaning gun barrels Fitted with 8-32 male coupling for mounting an extension rod Constructed using a continuous piece of stem wire and fine bronze wire fill for a...
Ideal for cleaning gun barrels Fitted with a 5/16-27 male coupling for mounting an extension rod Constructed using a continuous piece of stem wire and fine bronze wire fill for...
Ideal for cleaning heavy deposits from valve guides in gas and diesel engines Long steel handle for convenient use or for mounting into a chuck
Ideal for Cleaning the Sidewall of Tires Foam Block
Intended to extend flue brushes One 1/4" Male Pipe Nipple and One 1/4" Female Pipe Coupling
Internal nut for use on dedicated equipment such as line traveling machines that clean and prep OD of pipe prior to coating Suitable for right angle grinder
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater comformability and longer product life 400 percent greater edge cutting action compared to traditional silicon carbide Designed...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide, designed to...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 400% greater edge cutting action compared to traditional silicon carbide Designed to...
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life 80 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Extra fine grade 320 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Fine grade
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Fine grade 120 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Medium grade 80 grit
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Very fine grade
Manufactured using a tufted filament configuration Longer trim length provides increased aggression, greater conformability and longer product life Very fine grade 180 grit
Manufacutred Using a Tufted Filament Configuration Longer trim length provides increased aggression, greater comformability and longer product life
Manufacutred Using a Tufted Filament Configuration Longer Trim length Provides Increased Aggression, Greater Comformability and Longer Product Life 400 Percent Greater Edge Cutting Action Compared to Traditional Silicon Carbide Designed...
Precision Machined Aluminum Cup Designed to Be the Most Cost-Effective Media For Applications Requiring a Smaller Brushing Tool
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool 120 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool 80 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool Fine grade 120 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool Medium grade 80 grit
Precision machined aluminum cup Designed to be the most cost-effective media for applications requiring a smaller brushing tool Very fine grade 180 grit
Prevents smearing Improves the finish Lowers Costs For use with nylox brushes and non-woven abrasive products
Provide heavy duty brushing action with some flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on...
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 1/2 in T at face plate
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 13/16 in T at face plate
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces 3/4 in T at face plate
Provide heavy duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces Knot wire wheels with an arbor hole are intended for use on straight...
Provide heavy-duty brushing action with some flexibility Ideal for demanding cleaning applications on somewhat irregular surfaces
provide maximum brushing action with minimal flexibility;ideal for demanding cleaning and coating removal applications on relatively smooth surfaces.
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders...
Provides maximum brushing action with minimal flexibility Double row of knotted wire for a wider brush face Knot wire wheels with an arbor hole are intended for use on straight...
Reliable and efficient brush at a value price 5/8 in thickness 2-5/8 in trim length
Reliable and efficient brush at a value price 7/16 in thickness 2-5/8 in trim length
Silicon carbide is a fast cutting abrasive commonly used on non-ferrous metals and in low pressure applications Crimped bristle discs are more durable than straight discs They are commonly used...
The standard for high performance weld cleaning brushes Narrow face brushes are suitable for cleaning root and hot passes and reaching into corners Wider face wheels can be used for...

<< Prev