Weiler Abrasives 2" Polyflex Encapsulated Small Diameter Crimped Wheel, .014" Steel Fill, 1/2" Arbor Hole 35070

Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Polyflex Encapsulated Small Diameter Crimped Wheel, .014" Steel Fill, 1/2" Arbor Hole
35070
2" Polyflex Encapsulated Small Diameter Crimped Wheel, .014" Steel Fill, 1/2" Arbor Hole 35070
Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Feature an encapsulation that gradually wears away to expose a consistent short trim for higher aggression, controlled brushing action and longer life
  • Identifiable by their copper center, Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35070
Product Name 2" Polyflex Encapsulated Small Diameter Crimped Wheel, .014" Steel Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Steel
Length 1.95 inch (49.53 mm)
Width 1.95 inch (49.53 mm)
Trim Length 0.5000 inch (12.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Paint Brushes - 2878139 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
View Details
Nylon Tube Brushes - NTB Series - DME Company
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Molding Applications
View Details
Nylon Stock Brush - SFD116BL - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material Synthetic Filament; Nylon 6
Length 96 to 120 inch (2438 to 3048 mm)
View Details