25221 -- 1" VORTEC PRO PARTS CLEANING BRUSH, NYLON FILL, FOAM ROUND SASH HANDLE
Weiler Abrasives
1" Vortec Pro Parts Cleaning Brush, Nylon Fill, Foam Round Sash Handle
25221
Description
Plain Foam Handle
Chisel Trim
Reliable and Efficient Brushes at a Value Price
Description
Plain Foam Handle
Chisel Trim
Reliable and Efficient Brushes at a Value Price
Datasheet
Suppliers
1" Vortec Pro Parts Cleaning Brush, Nylon Fill, Foam Round Sash Handle
25221
Plain Foam Handle
Chisel Trim
Reliable and Efficient Brushes at a Value Price
- Plain Foam Handle
- Chisel Trim
- Reliable and Efficient Brushes at a Value Price
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
25221 |
|
Product Name
|
1" Vortec Pro Parts Cleaning Brush, Nylon Fill, Foam Round Sash Handle |
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Nylon
|
|
Length
|
11.5 inch (292 mm)
|
|
Width
|
1.4 inch (35.56 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.2520 inch (6.4 mm)
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD
50 inch (1270 mm)
View Details