Weiler Abrasives 9/16" Power Tube Brush, .0104" Stainless Steel Fill, 1" Brush Length 21404

Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet
Description
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9/16
Cresco, PA, United States
9/16" Power Tube Brush, .0104" Stainless Steel Fill, 1" Brush Length
21404
9/16" Power Tube Brush, .0104" Stainless Steel Fill, 1" Brush Length 21404
Single continuous length of stainless steel stem wire Single spiral of crimped wire fill for a more flexible brushing action For use on smooth or threaded blind holes
  • Single continuous length of stainless steel stem wire
  • Single spiral of crimped wire fill for a more flexible brushing action
  • For use on smooth or threaded blind holes
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 21404
Product Name 9/16" Power Tube Brush, .0104" Stainless Steel Fill, 1" Brush Length
Brush Filament / Fill Material Steel; Stainless Steel
Length 3.5 inch (88.9 mm)
Width 0.5600 inch (14.22 mm)
Rotary Speed 2000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2379184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 5.91 inch (150 mm)
View Details
M10330, 10 Inch Medium Duty Wire Wheel - 41026 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Wire Wheel
Brush Filament / Fill Material Metal Wire
Width 1.75 inch (44.45 mm)
View Details
Nylon Carpet Brush - w/Stiff (.030 inch) Nylon Outer Rows and Soft (.020 inch) Nylon Inner Rows. Molded-in 3/4 inch riser. - 61914 - Liberty Brush Manufacturing, LLC
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Outer / OD 14 inch (356 mm)
View Details