26908 -- .190" NYLOX MICRO ABRASIVE TUBE BRUSH, 600 AO, 1" BRUSH LENGTH
Weiler Abrasives
.190" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length
26908
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Suppliers
.190" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length
26908
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26908 |
|
Product Name
|
.190" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.1900 inch (4.83 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Nylon
Features
Antistatic
Length
0.7087 inch (18 mm)
View Details
Specific Product Type / Shape
Other Type / Shape; Polishing Brush
Brush Filament / Fill Material
Abrasive Filament
Applications
Polishing or lapping (Very fine grits or filaments)
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon 6
Length
96 to 120 inch (2438 to 3048 mm)
View Details