Weiler Abrasives 8" Nylon Wheel Brush, .020" Crimped Black Fill, 2" Arbor Hole 20510

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8
Cresco, PA, United States
8" Nylon Wheel Brush, .020" Crimped Black Fill, 2" Arbor Hole
20510
8" Nylon Wheel Brush, .020" Crimped Black Fill, 2" Arbor Hole 20510
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 20510
Product Name 8" Nylon Wheel Brush, .020" Crimped Black Fill, 2" Arbor Hole
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 8.55 inch (217 mm)
Width 8 inch (203 mm)
Trim Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Paint Brushes - 2009209 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Synthetic
Width 0.4724 inch (12 mm)
View Details
Finishing/Polishing Equipment - Polishing Brush - DME Company
Specs
Specific Product Type / Shape Other Type / Shape; Polishing Brush
Brush Filament / Fill Material Abrasive Filament
Applications Polishing or lapping (Very fine grits or filaments)
View Details
Custom External Coil Brush - ECA1 - Sealeze
Specs
Specific Product Type / Shape Other Type / Shape; External Coil Brush; Cylinder / Roller Brush; End Brush
Brush Filament / Fill Material Steel (optional feature); Metal Wire (optional feature); Synthetic Filament (optional feature); Natural Bristle / Hair (optional feature); Wide Range Available
Width 0.7500 to ? inch (19.05 to ? mm)
View Details