21413 -- 1-1/2" POWER TUBE BRUSH, .014" STAINLESS STEEL FILL, 2-1/2" BRUSH LENGTH
Weiler Abrasives
1-1/2" Power Tube Brush, .014" Stainless Steel Fill, 2-1/2" Brush Length
21413
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
1-1/2" Power Tube Brush, .014" Stainless Steel Fill, 2-1/2" Brush Length
21413
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21413 |
|
Product Name
|
1-1/2" Power Tube Brush, .014" Stainless Steel Fill, 2-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Steel; Stainless Steel
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
1.5 inch (38.1 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
9000 to 12500 rpm
View Details
Specific Product Type / Shape
Artist (Detail, Forensic)
Width
1.22 inch (31 mm)
View Details
Specific Product Type / Shape
Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material
Synthetic Filament
Features
UV Resistant
View Details