Weiler Abrasives Burr-Rx 2-1/2" Small Diameter Wheel Brush, .026/120CG Crimped Fill, 5/8" Arbor Hole 17556

Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cresco, PA, United States
Burr-Rx 2-1/2" Small Diameter Wheel Brush, .026/120CG Crimped Fill, 5/8" Arbor Hole
17556
Burr-Rx 2-1/2" Small Diameter Wheel Brush, .026/120CG Crimped Fill, 5/8" Arbor Hole 17556
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Ideal for addressing recesses and internal features
  • Ideal for delivering a targeted brushing action
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17556
Product Name Burr-Rx 2-1/2" Small Diameter Wheel Brush, .026/120CG Crimped Fill, 5/8" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Nylon
Length 2.45 inch (62.23 mm)
Width 2.45 inch (62.23 mm)
Trim Length 0.6875 inch (17.46 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884134 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Cup Brush
Outer / OD 3.94 inch (100 mm)
View Details
Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
ES 3/4 014S, 3/4 Inch Solid End Brush - 43617 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Metal Wire
Trim Length 1 inch (25.4 mm)
View Details
Wire Brushers, Knot Cup - 743209-B - Makita USA, Inc.
Specs
Specific Product Type / Shape Cup Brush
Rotary Speed 14000 rpm
Applications Dry
View Details