21132 -- 5/8" NYLOX POWER TUBE BRUSH, .022/320SC CRIMPED FILL, 2" BRUSH LENGTH
Weiler Abrasives
5/8" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2" Brush Length
21132
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
5/8" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2" Brush Length
21132
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21132 |
|
Product Name
|
5/8" Nylox Power Tube Brush, .022/320SC Crimped Fill, 2" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.6200 inch (15.75 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Hygiene
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Disc Brush
Rotary Speed
12500 rpm
Applications
Dry
View Details