Weiler Abrasives 2-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole 29123

Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Description
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole
29123
2-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole 29123
Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Provides a flexible brushing action and consistent performance for demanding light duty cleaning and deburring applications
  • For use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 29123
Product Name 2-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 5/8" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.45 inch (62.23 mm)
Width 2.5 inch (63.5 mm)
Trim Length 0.6875 inch (17.46 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Crimped Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 4500 to 6500 rpm
View Details
Abrasive Brushes - 2215771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Rotary Speed 2500 rpm
Outer / OD 3.94 inch (100 mm)
View Details
Roller Brush -  - Ultrafab, Inc.
Ultrafab, Inc.
Specs
Specific Product Type / Shape Cylinder / Roller Brush
Brush Filament / Fill Material Specialty Blend / Other (optional feature); Acrylic, Nylon, Copper, Polyester
Length 3.94 to 23.62 inch (100 to 600 mm)
View Details
Dual Manufacturing Co., Inc.
View Details