22608 -- BURR-RX 12MM-DIA POWER TUBE BRUSH, .026/120CG CRIMPED FILL, 1" BRUSH LENGTH, 3-1/2" OVERALL LENGTH
Weiler Abrasives
Burr-Rx 12MM-Dia Power Tube Brush, .026/120CG Crimped Fill, 1" Brush Length, 3-1/2" Overall Length
22608
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
Burr-Rx 12MM-Dia Power Tube Brush, .026/120CG Crimped Fill, 1" Brush Length, 3-1/2" Overall Length
22608
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
22608 |
|
Product Name
|
Burr-Rx 12MM-Dia Power Tube Brush, .026/120CG Crimped Fill, 1" Brush Length, 3-1/2" Overall Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
3.5 inch (88.9 mm)
|
|
Width
|
0.4720 inch (11.99 mm)
|
|
Trim Length
|
0.1875 inch (4.76 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Plastic
Features
Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length
9.65 inch (245 mm)
View Details
Milwaukee Electric Tool Corporation
Brush Filament / Fill Material
Metal Wire
Applications
Cleaning and Surface Conditioning
Product / Material Worked
Metalworking
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Molding Applications
View Details