Weiler Abrasives 3" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole 17453

Description
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Cresco, PA, United States
3" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole
17453
3" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole 17453
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well.
  • Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17453
Product Name 3" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Length 2.95 inch (74.93 mm)
Width 2.95 inch (74.93 mm)
Trim Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1890079 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed 4500 rpm
Outer / OD 1.97 inch (50 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
FD15 7/8 Inch, Wire Flue, 1-1/8 Inch Flue Size - 45196 - Maryland Brush Company, Inc.
Specs
Specific Product Type / Shape Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material Metal Wire
Applications Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Wire Brushers, Knot Full Cable Twist Wheel - 743218-A - Makita USA, Inc.
Specs
Specific Product Type / Shape Disc Brush
Rotary Speed 12500 rpm
Applications Dry
View Details