21762 -- BURR-RX 3/4"-DIA POWER TUBE BRUSH, .026/120CG CRIMPED FILL, 1" BRUSH LENGTH, 3-1/2" OVERALL LENGTH
Weiler Abrasives
Burr-Rx 3/4"-Dia Power Tube Brush, .026/120CG Crimped Fill, 1" Brush Length, 3-1/2" Overall Length
21762
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
Burr-Rx 3/4"-Dia Power Tube Brush, .026/120CG Crimped Fill, 1" Brush Length, 3-1/2" Overall Length
21762
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21762 |
|
Product Name
|
Burr-Rx 3/4"-Dia Power Tube Brush, .026/120CG Crimped Fill, 1" Brush Length, 3-1/2" Overall Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
3.5 inch (88.9 mm)
|
|
Width
|
0.7500 inch (19.05 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Applications
General Cleaning, Engineering, Rust Remover
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
End Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
6000 rpm
Applications
Dry
View Details