20630 -- 8" NYLOX METAL HUB WHEEL BRUSH, .022/320SC CRIMPED FILL, 2" ARBOR HOLE
Weiler Abrasives
8" Nylox Metal Hub Wheel Brush, .022/320SC Crimped Fill, 2" Arbor Hole
20630
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Datasheet
Suppliers
8" Nylox Metal Hub Wheel Brush, .022/320SC Crimped Fill, 2" Arbor Hole
20630
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
- Ideal for light duty deburring and finishing in non-production applications
- 9/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
20630 |
|
Product Name
|
8" Nylox Metal Hub Wheel Brush, .022/320SC Crimped Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
7.9 inch (201 mm)
|
|
Width
|
7.9 inch (201 mm)
|
|
Trim Length
|
2.5 inch (63.5 mm)
|
|
Rotary Speed
|
5000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Rust Remover, Engineering, General Cleaning
View Details
Maryland Brush Company, Inc.
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Coarser filaments or grit sizes; Finer or softer grits or filaments; Cleaning and Surface Conditioning
View Details
Liberty Brush Manufacturing, LLC
Specific Product Type / Shape
Cylinder / Roller Brush; Scrub / Washout
Brush Filament / Fill Material
Abrasive Filament
Outer / OD
22 inch (559 mm)
View Details