21342 -- 3/8" POWER TUBE BRUSH, .003" STEEL FILL, 1-1/2" BRUSH LENGTH
Weiler Abrasives
3/8" Power Tube Brush, .003" Steel Fill, 1-1/2" Brush Length
21342
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Description
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
Datasheet
Suppliers
3/8" Power Tube Brush, .003" Steel Fill, 1-1/2" Brush Length
21342
Four stem wires and a double spiral of straight wire fill material
Provides an aggressive cleaning and deburring action
- Four stem wires and a double spiral of straight wire fill material
- Provides an aggressive cleaning and deburring action
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21342 |
|
Product Name
|
3/8" Power Tube Brush, .003" Steel Fill, 1-1/2" Brush Length |
|
Brush Filament / Fill Material
|
Steel
|
|
Length
|
4 inch (102 mm)
|
|
Width
|
0.3800 inch (9.65 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless steel
Rotary Speed
15000 rpm
Outer / OD
1.97 inch (50 mm)
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Metal Wire
Length
14 inch (356 mm)
View Details
Brush Filament / Fill Material
Steel; Metal Wire
Length
4 inch (102 mm)
Width
4.1 inch (104 mm)
View Details