Weiler Abrasives Burr-Rx 4" Narrow Face Wheel, .043/120CG Crimped Fill, 1/2"-3/8" Arbor Hole 31100

Description
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Description
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 4
Cresco, PA, United States
Burr-Rx 4" Narrow Face Wheel, .043/120CG Crimped Fill, 1/2"-3/8" Arbor Hole
31100
Burr-Rx 4" Narrow Face Wheel, .043/120CG Crimped Fill, 1/2"-3/8" Arbor Hole 31100
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • High density metal hub construction
  • Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush
  • Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 31100
Product Name Burr-Rx 4" Narrow Face Wheel, .043/120CG Crimped Fill, 1/2"-3/8" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 3.9 inch (99.06 mm)
Width 4 inch (102 mm)
Trim Length 0.8750 inch (22.22 mm)
Rotary Speed 6000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Brushes - 2878209 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Plastic
Features Static Dissapative; Electrically Conductive / Anti-Static; Antistatic
Length 3.54 inch (90 mm)
View Details
Crimped Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Abrasive Filament; Metal Wire
Rotary Speed 6000 to 13000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
ABR3F Eraser Fine Abraser Brush - AA0610 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Abraser Brush, Eraser; Instrument, Parts, Micro or Miniature Brush; Artist (Detail, Forensic)
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Length 0.8750 inch (22.22 mm)
View Details