Weiler Abrasives 2-1/2" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole 17443

Description
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-1/2
Cresco, PA, United States
2-1/2" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole
17443
2-1/2" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole 17443
Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well. Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Feature a durable vegetable fiber fill material that is chemical and heat resistant and also holds abrasive compounds well.
  • Wet or dry cleaning and scrubbing;Buffing and polishing non-ferrous and precious metals;Removing burrs and blending edges with abrasive compounds
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17443
Product Name 2-1/2" Small Diameter Tampico Wheel Brush, 1/2" Arbor Hole
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Tampico
Length 2.5 inch (63.5 mm)
Width 2.45 inch (62.23 mm)
Trim Length 0.7500 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 1345715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Brass / Bronze; Metal Wire; Specialty Blend / Other; Brass
Width 0.4724 inch (12 mm)
Applications Cleaning and Surface Conditioning; Surface preparation
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Wire Brush - 840 - Gray Tools Canada Inc.
Gray Tools Canada Inc.
Specs
Brush Filament / Fill Material Metal Wire
Length 14 inch (356 mm)
View Details
1/2
Specs
Specific Product Type / Shape End Brush
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.5 inch (63.5 mm)
View Details