Weiler Abrasives Burr-Rx 3" Small Diameter Wheel Brush, .043/120CG Crimped Fill, 1/2" Arbor Hole 17568

Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 3
Cresco, PA, United States
Burr-Rx 3" Small Diameter Wheel Brush, .043/120CG Crimped Fill, 1/2" Arbor Hole
17568
Burr-Rx 3" Small Diameter Wheel Brush, .043/120CG Crimped Fill, 1/2" Arbor Hole 17568
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Ideal for addressing recesses and internal features
  • Ideal for delivering a targeted brushing action
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17568
Product Name Burr-Rx 3" Small Diameter Wheel Brush, .043/120CG Crimped Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2.9 inch (73.66 mm)
Width 3 inch (76.2 mm)
Trim Length 1 inch (25.4 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Brushes - 822658 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications Hygiene
View Details
Standard Twist Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 12500 to 20000 rpm
View Details
5" x 5/8"-11 HP .014 Carbon Crimp Wire Cup Brush - DW4922 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
View Details
Wire Brushes, Knot-style - 743105-A - Makita USA, Inc.
Specs
Specific Product Type / Shape End Brush
Rotary Speed 20000 rpm
Applications Dry
View Details