Weiler Abrasives 1-1/8" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 1/4" Arbor Hole 17532

Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/8
Cresco, PA, United States
1-1/8" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 1/4" Arbor Hole
17532
1-1/8" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 1/4" Arbor Hole 17532
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Ideal for addressing recesses and internal features
  • Ideal for delivering a targeted brushing action
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17532
Product Name 1-1/8" Small Diameter Nylox Wheel Brush, .022/120SC Crimped Fill, 1/4" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 1.05 inch (26.67 mm)
Width 1.05 inch (26.67 mm)
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Abrasive Brushes - 1463842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Brass / Bronze; Specialty Blend / Other; Brass
Rotary Speed 12000 rpm
Outer / OD 0.8504 inch (21.6 mm)
View Details
Wire Saucer Brushes - C2300 - Flexovit USA, Inc.
Specs
Brush Filament / Fill Material Steel; Metal Wire
Rotary Speed 12500 rpm
Applications Portable Grinder or Handheld
View Details
6" crimped bench wire wheel 5/8"-1/2" abror, wide face, .014" wire - DW4905 - DEWALT Industrial Tool Co.
Specs
Specific Product Type / Shape Disc Brush
Brush Filament / Fill Material Metal Wire
View Details