26911 -- .385" NYLOX MICRO ABRASIVE TUBE BRUSH, 600 AO, 1" BRUSH LENGTH
Weiler Abrasives
.385" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length
26911
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Suppliers
.385" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length
26911
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26911 |
|
Product Name
|
.385" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.3900 inch (9.91 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Metal Wire
Rotary Speed
6000 to 15000 rpm
View Details
Brush Filament / Fill Material
Specialty Blend / Other; Polypropylene
Applications
Dusting / Wiping; Dust Cleaning
View Details
Specific Product Type / Shape
Internal / Twisted-in-Wire (Tube / Bore)
Brush Filament / Fill Material
Metal Wire
Applications
Dry; Polishing or lapping (Very fine grits or filaments); Cleaning and Surface Conditioning; Molding Applications
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Nylon Therm-L-Brush®
Length
120 inch (3048 mm)
View Details