20610 -- 6" NYLOX METAL HUB WHEEL BRUSH, .035/180SC CRIMPED FILL, 2" ARBOR HOLE
Weiler Abrasives
6" Nylox Metal Hub Wheel Brush, .035/180SC Crimped Fill, 2" Arbor Hole
20610
Description
Ideal for light duty deburring and finishing in non-production applications
Description
Ideal for light duty deburring and finishing in non-production applications
Datasheet
Suppliers
6" Nylox Metal Hub Wheel Brush, .035/180SC Crimped Fill, 2" Arbor Hole
20610
Ideal for light duty deburring and finishing in non-production applications
- Ideal for light duty deburring and finishing in non-production applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
20610 |
|
Product Name
|
6" Nylox Metal Hub Wheel Brush, .035/180SC Crimped Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
|
Rotary Speed
|
6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Stainless Steel; Specialty Blend / Other; Stainless Steel
Rotary Speed
4500 rpm
Outer / OD
3.94 inch (100 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
DEWALT Industrial Tool Co.
Specific Product Type / Shape
Disc Brush
Brush Filament / Fill Material
Metal Wire
View Details
Specific Product Type / Shape
Cup Brush
Rotary Speed
14000 rpm
Applications
Dry
View Details