21328 -- 1" NYLOX POWER TUBE BRUSH, .040/80SC FILL, 2-1/2" BRUSH LENGTH
Weiler Abrasives
1" Nylox Power Tube Brush, .040/80SC Fill, 2-1/2" Brush Length
21328
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Datasheet
Suppliers
1" Nylox Power Tube Brush, .040/80SC Fill, 2-1/2" Brush Length
21328
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
21328 |
|
Product Name
|
1" Nylox Power Tube Brush, .040/80SC Fill, 2-1/2" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5.5 inch (140 mm)
|
|
Width
|
1 inch (25.4 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features
Electrically Conductive / Anti-Static; Antistatic
View Details
Specific Product Type / Shape
Other Type / Shape; Polishing Brush
Brush Filament / Fill Material
Abrasive Filament
Applications
Polishing or lapping (Very fine grits or filaments)
View Details
Specific Product Type / Shape
Other Type / Shape; Straight Brush; End Brush
Brush Filament / Fill Material
Synthetic Filament; Polypropylene
Length
96 to 120 inch (2438 to 3048 mm)
View Details