Weiler Abrasives 2" Small Diameter Nylox Wheel Brush, .040/120SC Crimped Fill, 1/2" Arbor Hole 17633

Description
Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the fastest, most aggressive action for minimum cycle times and maximum life.
Datasheet
Description
Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the fastest, most aggressive action for minimum cycle times and maximum life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Cresco, PA, United States
2" Small Diameter Nylox Wheel Brush, .040/120SC Crimped Fill, 1/2" Arbor Hole
17633
2" Small Diameter Nylox Wheel Brush, .040/120SC Crimped Fill, 1/2" Arbor Hole 17633
Ideal for recesses and internal features or delivering targeted brushing action to a specific area Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the fastest, most aggressive action for minimum cycle times and maximum life.
  • Ideal for recesses and internal features or delivering targeted brushing action to a specific area
  • Our Burr-Rx® black ceramic grain filament wheels deliver up to a 400% greater edge-cutting action compared to traditional silicon carbide and aluminum oxide filaments for the fastest, most aggressive action for minimum cycle times and maximum life.
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17633
Product Name 2" Small Diameter Nylox Wheel Brush, .040/120SC Crimped Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 2 inch (50.8 mm)
Width 2 inch (50.8 mm)
Trim Length 0.5000 inch (12.7 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 2213567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 8000 rpm
Outer / OD 1.97 inch (50 mm)
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
BRKIT FybRglass® Eraser Stick Brush Kit - AA0123 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Stick Brush, Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Main Brooms - 191366 - Braun Brush Co.
Braun Brush Co.
Specs
Specific Product Type / Shape Vacuum; Disc Brush; Strip Brush
Brush Filament / Fill Material Synthetic Filament (optional feature); Specialty Blend / Other (optional feature); Proex & Wire
Width 36 inch (914 mm)
View Details