20600 -- 6" NYLOX METAL HUB WHEEL BRUSH, .022/320SC CRIMPED FILL, 2" ARBOR HOLE
Weiler Abrasives
6" Nylox Metal Hub Wheel Brush, .022/320SC Crimped Fill, 2" Arbor Hole
20600
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Description
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
Datasheet
Suppliers
6" Nylox Metal Hub Wheel Brush, .022/320SC Crimped Fill, 2" Arbor Hole
20600
Ideal for light duty deburring and finishing in non-production applications
9/16 in thickness through arbor
- Ideal for light duty deburring and finishing in non-production applications
- 9/16 in thickness through arbor
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
20600 |
|
Product Name
|
6" Nylox Metal Hub Wheel Brush, .022/320SC Crimped Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
|
Rotary Speed
|
6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
Cup Brush
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
6000 to 13000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details