25262 -- 8" VORTEC PRO UTILITY SCRUB, TAMPICO FILL, FOAM BLOCK
Weiler Abrasives
8" Vortec Pro Utility Scrub, Tampico Fill, Foam Block
25262
Description
Ideal for General Purpose Cleaning
Foam Block
Description
Ideal for General Purpose Cleaning
Foam Block
Datasheet
Suppliers
8" Vortec Pro Utility Scrub, Tampico Fill, Foam Block
25262
Ideal for General Purpose Cleaning
Foam Block
- Ideal for General Purpose Cleaning
- Foam Block
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
25262 |
|
Product Name
|
8" Vortec Pro Utility Scrub, Tampico Fill, Foam Block |
|
Specific Product Type / Shape
|
Scrub / Washout
|
|
Brush Filament / Fill Material
|
Synthetic Filament; Specialty Blend / Other; Tampico
|
|
Length
|
9 inch (229 mm)
|
|
Width
|
4 inch (102 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Synthetic Filament; Specialty Blend / Other; Synthetic Fibre
Features
Electrically Conductive / Anti-Static; Antistatic
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
12500 to 15000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Valve Brush
View Details
Specific Product Type / Shape
Scratch / Toothbrush
Brush Filament / Fill Material
Stainless Steel; Metal Wire
Product / Material Worked
Metalworking
View Details