26914 -- .765" NYLOX MICRO ABRASIVE TUBE BRUSH, 600 AO, 1" BRUSH LENGTH
Weiler Abrasives
.765" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length
26914
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Description
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
Suppliers
.765" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length
26914
Ideal for internal deburring and finishing applications
Suitable for use in drill presses and manual/CNC machine tools
- Ideal for internal deburring and finishing applications
- Suitable for use in drill presses and manual/CNC machine tools
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
26914 |
|
Product Name
|
.765" Nylox Micro Abrasive Tube Brush, 600 AO, 1" Brush Length |
|
Specific Product Type / Shape
|
Internal / Twisted-in-Wire (Tube / Bore)
|
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
5 inch (127 mm)
|
|
Width
|
0.7700 inch (19.56 mm)
|
|
Rotary Speed
|
2000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Specific Product Type / Shape
Artist (Detail, Forensic)
Brush Filament / Fill Material
Specialty Blend / Other; Fibre
Width
0.5000 inch (12.7 mm)
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Metal Wire
Rotary Speed
12500 to 20000 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material
Synthetic Filament
Length
12 inch (305 mm)
View Details
Specific Product Type / Shape
Other Type / Shape
View Details