Weiler Abrasives 1-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimp Fill, 1/2" Arbor Hole 17628

Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet
Description
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1-1/2
Cresco, PA, United States
1-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimp Fill, 1/2" Arbor Hole
17628
1-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimp Fill, 1/2" Arbor Hole 17628
Ideal for addressing recesses and internal features Ideal for delivering a targeted brushing action Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • Ideal for addressing recesses and internal features
  • Ideal for delivering a targeted brushing action
  • Weiler's small diameter crimped wire wheels feature a plain arbor hole for use on a variety of portable tools and stationary machines
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 17628
Product Name 1-1/2" Small Diameter Nylox Wheel Brush, .022/120SC Crimp Fill, 1/2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 1.5 inch (38.1 mm)
Width 1.5 inch (38.1 mm)
Trim Length 0.2500 inch (6.35 mm)
Rotary Speed 10000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Wire Saucer Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 9000 to 12500 rpm
View Details
Dust Pans & Brushes - 2526581 - RS Components, Ltd.
Specs
Brush Filament / Fill Material Specialty Blend / Other; Polyvinyl Chloride
Applications Cleaning
View Details
Angled & Irregular Shaped Brushes -  - Ultrafab, Inc.
Specs
Specific Product Type / Shape Angled Taper / Sash Brush; Glue / Adhesive
Brush Filament / Fill Material Synthetic Filament
Features UV Resistant
View Details
Dual Manufacturing Co., Inc.
View Details