Weiler Abrasives 6" Nylon Wheel Brush, .016" Crimped Black Fill, 2" Arbor Hole 20490

Description
feature a chemical-resistant synthetic fill material with excellent bend recovery for use in applications requiring a soft, durable fill material. Wet or dry cleaning and scrubbing;Removing burrs and die flash from plastic parts;Sweeping loose chips and debris
Datasheet
Description
feature a chemical-resistant synthetic fill material with excellent bend recovery for use in applications requiring a soft, durable fill material. Wet or dry cleaning and scrubbing;Removing burrs and die flash from plastic parts;Sweeping loose chips and debris
Datasheet

Suppliers

Company
Product
Description
Supplier Links
6
Cresco, PA, United States
6" Nylon Wheel Brush, .016" Crimped Black Fill, 2" Arbor Hole
20490
6" Nylon Wheel Brush, .016" Crimped Black Fill, 2" Arbor Hole 20490
feature a chemical-resistant synthetic fill material with excellent bend recovery for use in applications requiring a soft, durable fill material. Wet or dry cleaning and scrubbing;Removing burrs and die flash from plastic parts;Sweeping loose chips and debris
  • feature a chemical-resistant synthetic fill material with excellent bend recovery for use in applications requiring a soft, durable fill material.
  • Wet or dry cleaning and scrubbing;Removing burrs and die flash from plastic parts;Sweeping loose chips and debris
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 20490
Product Name 6" Nylon Wheel Brush, .016" Crimped Black Fill, 2" Arbor Hole
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; Nylon
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Abrasive Brushes - 1884111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Brush Filament / Fill Material Steel; Specialty Blend / Other; Steel
Rotary Speed 6000 rpm
Outer / OD 5.91 inch (150 mm)
View Details
High Performance Cable Crimped Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6500 to 13000 rpm
View Details
Industrial Fine Eraser - AA2120 - Eraser Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape; Eraser
Brush Filament / Fill Material Synthetic Filament; Specialty Blend / Other; FybRglass®
Applications Cleaning and Surface Conditioning
View Details
Tennis Court Broom - 411T - Braun Brush Co.
Specs
Specific Product Type / Shape Strip Brush
Brush Filament / Fill Material Synthetic Filament; Polypropylene
Length 84 inch (2134 mm)
View Details