Weiler Abrasives Burr-Rx 6" Narrow Face Wheel, .055/80CG Crimped Fill, 5/8"-1/2" Arbor Hole 31137

Description
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Description
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications

Suppliers

Company
Product
Description
Supplier Links
Burr-Rx 6
Cresco, PA, United States
Burr-Rx 6" Narrow Face Wheel, .055/80CG Crimped Fill, 5/8"-1/2" Arbor Hole
31137
Burr-Rx 6" Narrow Face Wheel, .055/80CG Crimped Fill, 5/8"-1/2" Arbor Hole 31137
High density metal hub construction Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
  • High density metal hub construction
  • Designed and manufactured to be the most cost-effective tool for applications requiring a 3 in or 4 in radial brush
  • Ideal for use on straight grinders and stationary machines such as bench or pedestal grinders and buffing lathes
  • Featuring Weiler's solid ring construction, these radial brushes are available in heat-treated steel, type 302 stainless steel and brass wire for use in a wide variety of applications
Supplier's Site

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 31137
Product Name Burr-Rx 6" Narrow Face Wheel, .055/80CG Crimped Fill, 5/8"-1/2" Arbor Hole
Brush Filament / Fill Material Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
Length 6 inch (152 mm)
Width 6 inch (152 mm)
Trim Length 0.8750 inch (22.22 mm)
Rotary Speed 4500 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2878112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Polyester
View Details
Stringer Bead Knot Wire Wheel Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Flapwheel
Brush Filament / Fill Material Metal Wire
Rotary Speed 4500 to 20000 rpm
View Details
Cleaning Brush - 11599 - Qosina Corp.
Specs
Specific Product Type / Shape Other Type / Shape; Cleaning Brush; Scrub / Washout
Brush Filament / Fill Material Synthetic Filament
Length 12 inch (305 mm)
View Details
Small Fine Sieve Brush - TSA-168 - Gilson Company, Inc.
Specs
Specific Product Type / Shape Other Type / Shape
View Details