Weiler Abrasives Polyflex Encapsulated Root Pass Weld Cleaning Brush 7", .014" Steel Fill, 5/8"-11 UNC Nut 35216

Description
Elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action For hot pass through cap pass weld cleaning Tool: right angle grinder
Datasheet
Description
Elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action For hot pass through cap pass weld cleaning Tool: right angle grinder
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polyflex Encapsulated Root Pass Weld Cleaning Brush 7
Cresco, PA, United States
Polyflex Encapsulated Root Pass Weld Cleaning Brush 7", .014" Steel Fill, 5/8"-11 UNC Nut
35216
Polyflex Encapsulated Root Pass Weld Cleaning Brush 7", .014" Steel Fill, 5/8"-11 UNC Nut 35216
Elastomer gradually wears exposing consistent short trim for maximum aggression and long life Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action For hot pass through cap pass weld cleaning Tool: right angle grinder
  • Elastomer gradually wears exposing consistent short trim for maximum aggression and long life
  • Ideal for applications on flat surfaces that require maximum aggression but no flexibility in the brushing action
  • For hot pass through cap pass weld cleaning
  • Tool: right angle grinder
Supplier's Site Datasheet

Technical Specifications

  Weiler Abrasives
Product Category Industrial Brushes
Product Number 35216
Product Name Polyflex Encapsulated Root Pass Weld Cleaning Brush 7", .014" Steel Fill, 5/8"-11 UNC Nut
Brush Filament / Fill Material Steel
Length 7 inch (178 mm)
Width 7 inch (178 mm)
Trim Length 1.94 inch (49.21 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Paint Brushes - 2379235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Specific Product Type / Shape Artist (Detail, Forensic)
Brush Filament / Fill Material Specialty Blend / Other; Fibre
Width 0.3740 inch (9.5 mm)
View Details
Knotted Wire Cup Brushes -  - Norton Abrasives
Specs
Specific Product Type / Shape Cup Brush
Brush Filament / Fill Material Metal Wire
Rotary Speed 6000 to 15000 rpm
View Details
Abrasive Brushes - 172418 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Outer / OD 2.56 inch (65 mm)
View Details