20620 -- 6" NYLOX METAL HUB WHEEL BRUSH, .040/120SC CRIMPED FILL, 2" ARBOR HOLE
Weiler Abrasives
6" Nylox Metal Hub Wheel Brush, .040/120SC Crimped Fill, 2" Arbor Hole
20620
Description
Ideal for light duty deburring and finishing in non-production applications
Description
Ideal for light duty deburring and finishing in non-production applications
Datasheet
Suppliers
6" Nylox Metal Hub Wheel Brush, .040/120SC Crimped Fill, 2" Arbor Hole
20620
Ideal for light duty deburring and finishing in non-production applications
- Ideal for light duty deburring and finishing in non-production applications
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Industrial Brushes |
|
Product Number
|
20620 |
|
Product Name
|
6" Nylox Metal Hub Wheel Brush, .040/120SC Crimped Fill, 2" Arbor Hole |
|
Brush Filament / Fill Material
|
Abrasive Filament; Synthetic Filament; Specialty Blend / Other; Abrasive Nylon
|
|
Length
|
6 inch (152 mm)
|
|
Width
|
6 inch (152 mm)
|
|
Trim Length
|
1.5 inch (38.1 mm)
|
|
Rotary Speed
|
6000 rpm
|
Unlock Full Specs
to access all available technical data
Similar Products
Brush Filament / Fill Material
Abrasive Filament; Steel; Metal Wire; Specialty Blend / Other; Steel
Width
5.51 inch (140 mm)
Applications
Engineering, general cleaning, rust remover
View Details
Specific Product Type / Shape
Flapwheel
Brush Filament / Fill Material
Abrasive Filament; Metal Wire
Rotary Speed
4500 to 6500 rpm
View Details
Specific Product Type / Shape
Other Type / Shape; Flat Brush
View Details
Specific Product Type / Shape
Other Type / Shape
View Details