Fluke 80PK-24

Description
K Type thermocouple. For measuring air and non-corrosive gases. Perforated stainless steel cap to protect the measuring tip. Measurement range: -40 → 816 °C Probe Length = 215.9mm Probe Diameter = 3.175mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Cable Length = 1m Termination Type = Miniature Plug
Request a Quote
Description
K Type thermocouple. For measuring air and non-corrosive gases. Perforated stainless steel cap to protect the measuring tip. Measurement range: -40 → 816 °C Probe Length = 215.9mm Probe Diameter = 3.175mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Cable Length = 1m Termination Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4711833 - RS Components, Ltd.
Corby, Northants, United Kingdom
K Type thermocouple. For measuring air and non-corrosive gases. Perforated stainless steel cap to protect the measuring tip. Measurement range: -40 → 816 °C Probe Length = 215.9mm Probe Diameter = 3.175mm Probe Material = Stainless Steel Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Cable Length = 1m Termination Type = Miniature Plug

K Type thermocouple. For measuring air and non-corrosive gases. Perforated stainless steel cap to protect the measuring tip. Measurement range: -40 → 816 °C
Probe Length = 215.9mm
Probe Diameter = 3.175mm
Probe Material = Stainless Steel
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +816°C
Cable Length = 1m
Termination Type = Miniature Plug

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4711833
Length 9 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

 - 6212388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 8 inch (200 mm)
View Details
Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details