Electrotherm GmbH 259-1J-100

Description
Screw-in thermocouple with replaceable measuring insert, e.g. for exhaust gas measurement in ship diesel engines. Protection rating IP 54 in accordance with DIN 40 050. Anti-kink spring Thermocouple Type = J Probe Diameter = 12mm Maximum Temperature Sensed = +800°C Termination Type = Cable
Request a Quote
Description
Screw-in thermocouple with replaceable measuring insert, e.g. for exhaust gas measurement in ship diesel engines. Protection rating IP 54 in accordance with DIN 40 050. Anti-kink spring Thermocouple Type = J Probe Diameter = 12mm Maximum Temperature Sensed = +800°C Termination Type = Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4111104 - RS Components, Ltd.
Corby, Northants, United Kingdom
Screw-in thermocouple with replaceable measuring insert, e.g. for exhaust gas measurement in ship diesel engines. Protection rating IP 54 in accordance with DIN 40 050. Anti-kink spring Thermocouple Type = J Probe Diameter = 12mm Maximum Temperature Sensed = +800°C Termination Type = Cable

Screw-in thermocouple with replaceable measuring insert, e.g. for exhaust gas measurement in ship diesel engines. Protection rating IP 54 in accordance with DIN 40 050. Anti-kink spring
Thermocouple Type = J
Probe Diameter = 12mm
Maximum Temperature Sensed = +800°C
Termination Type = Cable

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4111104
Thermocouple Type J
Unlock Full Specs
to access all available technical data

Similar Products

 - 7877696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 6 inch (150 mm)
View Details
Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
Thermocouple Spring-Loaded Element - Sensor with Connection Heads -  - Pyromation
Specs
Thermocouple Type E (optional feature); J (optional feature); K (optional feature); T (optional feature)
Gauge 3/16"-1/4"
Style Full Length 2-hole Insulator
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details