Fluke 80PK-26

Description
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Thermocouple Type = K Probe Length = 20.32mm Probe Diameter = 4.8mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Termination Type = Miniature Plug
Request a Quote
Description
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Thermocouple Type = K Probe Length = 20.32mm Probe Diameter = 4.8mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Termination Type = Miniature Plug
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 4723319 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Thermocouple Type = K Probe Length = 20.32mm Probe Diameter = 4.8mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Termination Type = Miniature Plug

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Thermocouple Type = K
Probe Length = 20.32mm
Probe Diameter = 4.8mm
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +816°C
Termination Type = Miniature Plug

Supplier's Site
 - 9119796 - RS Components, Ltd.
Corby, Northants, United Kingdom
These probes are suited for use with numerous types of digital thermometers. Available in calibrated version. Thermocouple Type = K Probe Length = 20.32mm Probe Diameter = 4.8mm Minimum Temperature Sensed = -40°C Maximum Temperature Sensed = +816°C Termination Type = Miniature Plug Calibrated = SYSCAL

These probes are suited for use with numerous types of digital thermometers. Available in calibrated version.
Thermocouple Type = K
Probe Length = 20.32mm
Probe Diameter = 4.8mm
Minimum Temperature Sensed = -40°C
Maximum Temperature Sensed = +816°C
Termination Type = Miniature Plug
Calibrated = SYSCAL

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Thermocouple Elements
Product Number 4723319
Thermocouple Type K
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type E (Chromel-Constantan) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type E
Length 118 to 1969 inch (3000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
 - 3242465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type J
Length 6 inch (150 mm)
View Details
LM6000 T4.8 Exhaust Gas Temperature Thermocouple -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
Specs
Thermocouple Type K
Style Other
Insulation / Sheath Material New single crystal alloy
View Details