Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
THERMOCOUPLE ELEMENTS
JUMO PROCESS CONTROL, INC.
503575 --
JUMO Process Control, Inc.
503575
Description
PTFE filter - Sensors & Transducers - Thermocouples
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
PTFE filter - Sensors & Transducers - Thermocouples
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
8542824
8542824
PTFE filter - Sensors & Transducers - Thermocouples
PTFE filter - Sensors & Transducers - Thermocouples
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Thermocouple Elements
Product Number
8542824
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
7877797
Specs
Thermocouple Type
K
Length
39 inch (1000 mm)
View Details
Lake Shore Cryotronics, Inc.
Thermocouple Wire
Type K (Chromel-Alumel)
Specs
Thermocouple Type
K
Length
1181 to 1969 inch (30000 to 50000 mm)
Gauge
30 AWG, 36 AWG
View Details
Pyromation
Thermocouple/RTD
290290
Specs
Thermocouple Type
E
View Details
AMETEK Power Instruments - Gulton-Statham Products
LM6000 T4.8 Exhaust Gas Temperature Thermocouple
Specs
Thermocouple Type
K
Style
Other
Insulation / Sheath Material
New single crystal alloy
View Details