U.S. Plastic Corporation Vertical Liquid Level Switches 56147

Description
Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300, Lead Wires: 22 guage PTFE 24"
Description
Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300, Lead Wires: 22 guage PTFE 24"

Suppliers

Company
Product
Description
Supplier Links
Vertical Liquid Level Switches - 56147 - U.S. Plastic Corporation
Lima, OH, USA
Vertical Liquid Level Switches
56147
Vertical Liquid Level Switches 56147
Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300, Lead Wires: 22 guage PTFE 24"

Material: 316 Stainless Steel, Float Diameter: 1.18", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meet NSF standards, Minimum Temperature: -40C, Maximum Temperature: 200C, PSI Rating: 300, Lead Wires: 22 guage PTFE 24"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56147
Product Name Vertical Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYHR - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 78.74 inch (15 to 2000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - hydrostatic - 159001744 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details