U.S. Plastic Corporation Vertical Liquid Level Switches 56146

Description
Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 15, Lead Wires: 22 guage PTFE 24"
Description
Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 15, Lead Wires: 22 guage PTFE 24"

Suppliers

Company
Product
Description
Supplier Links
Vertical Liquid Level Switches - 56146 - U.S. Plastic Corporation
Lima, OH, USA
Vertical Liquid Level Switches
56146
Vertical Liquid Level Switches 56146
Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 15, Lead Wires: 22 guage PTFE 24"

Material: Kynar, Color: White, Float Diameter: 1", Stem Length: 1.63", Mounting: 1/8" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.85, Meets NSF standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 15, Lead Wires: 22 guage PTFE 24"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56146
Product Name Vertical Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty, High-Performance Linear Displacement and Level Measurement Probe - SANTEST GYRHP-MR6 - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 39.37 inch (15 to 1000 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - conductive - 159300258 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Electrical Conductivity or Resistance
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details