U.S. Plastic Corporation Digital Fluid-Trac 56138

Description
Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT intended for use with gasoline. For use with standard 55 gallon drums. Uses ultrasonic technology to generate a high-frequency sound wave and measures the time for the echo to reflect off the target fluids surface and return. The distance from the Digital Fluid-Tracs sensor to the liquid is calculated based on the speed of sound. The Digital Fluid-Trac has a LCD which continuously displays the liquid level pictorially as well as in gallon units. The liquid level is automatically updated every 15 minutes. The liquid level may also be manually refreshed anytime by pressing the on/off button until the back-light is illuminated. During this time, several readings are taken and then averaged for the displayed value. Accurate to 1 gallon with a resolution of +/- 0.5 gallon. The Digital Fluid-Trac drum gauge is powered by two 9 volt batteries (not included). If the battery is low, "LoB "will continuously flash to notify the user to replace the batteries. Digital Fluid-Trac works well on ANSI MH2 standard 55 gallon drums as it mates with closed-head standardized bunghole arrangements. The LCD mounts on top of the drum with a standard 2" NPT thread connector. A 3/4" NPT threaded adapter is included with each Digital Fluid-Trac so either bung opening can be used on the drums. When using the Digital Fluid-Trac, it is important to keep the mounting perpendicular to the liquid level by storing the drums in an upright position.
Description
Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT intended for use with gasoline. For use with standard 55 gallon drums. Uses ultrasonic technology to generate a high-frequency sound wave and measures the time for the echo to reflect off the target fluids surface and return. The distance from the Digital Fluid-Tracs sensor to the liquid is calculated based on the speed of sound. The Digital Fluid-Trac has a LCD which continuously displays the liquid level pictorially as well as in gallon units. The liquid level is automatically updated every 15 minutes. The liquid level may also be manually refreshed anytime by pressing the on/off button until the back-light is illuminated. During this time, several readings are taken and then averaged for the displayed value. Accurate to 1 gallon with a resolution of +/- 0.5 gallon. The Digital Fluid-Trac drum gauge is powered by two 9 volt batteries (not included). If the battery is low, "LoB "will continuously flash to notify the user to replace the batteries. Digital Fluid-Trac works well on ANSI MH2 standard 55 gallon drums as it mates with closed-head standardized bunghole arrangements. The LCD mounts on top of the drum with a standard 2" NPT thread connector. A 3/4" NPT threaded adapter is included with each Digital Fluid-Trac so either bung opening can be used on the drums. When using the Digital Fluid-Trac, it is important to keep the mounting perpendicular to the liquid level by storing the drums in an upright position.

Suppliers

Company
Product
Description
Supplier Links
Digital Fluid-Trac - 56138 - U.S. Plastic Corporation
Lima, OH, USA
Digital Fluid-Trac
56138
Digital Fluid-Trac 56138
Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT intended for use with gasoline. For use with standard 55 gallon drums. Uses ultrasonic technology to generate a high-frequency sound wave and measures the time for the echo to reflect off the target fluids surface and return. The distance from the Digital Fluid-Tracs sensor to the liquid is calculated based on the speed of sound. The Digital Fluid-Trac has a LCD which continuously displays the liquid level pictorially as well as in gallon units. The liquid level is automatically updated every 15 minutes. The liquid level may also be manually refreshed anytime by pressing the on/off button until the back-light is illuminated. During this time, several readings are taken and then averaged for the displayed value. Accurate to 1 gallon with a resolution of +/- 0.5 gallon. The Digital Fluid-Trac drum gauge is powered by two 9 volt batteries (not included). If the battery is low, "LoB "will continuously flash to notify the user to replace the batteries. Digital Fluid-Trac works well on ANSI MH2 standard 55 gallon drums as it mates with closed-head standardized bunghole arrangements. The LCD mounts on top of the drum with a standard 2" NPT thread connector. A 3/4" NPT threaded adapter is included with each Digital Fluid-Trac so either bung opening can be used on the drums. When using the Digital Fluid-Trac, it is important to keep the mounting perpendicular to the liquid level by storing the drums in an upright position.

Digital Fluid-Trac drum level gauge is a cost competitive non-contact continuous liquid level drum gauge. It is designed for use on vertical drums (= 32" depths) storing a wide variety of media such as water, waste water, motor oil, hydraulic fluid and diesel fuel. NOT intended for use with gasoline. For use with standard 55 gallon drums. Uses ultrasonic technology to generate a high-frequency sound wave and measures the time for the echo to reflect off the target fluids surface and return. The distance from the Digital Fluid-Tracs sensor to the liquid is calculated based on the speed of sound. The Digital Fluid-Trac has a LCD which continuously displays the liquid level pictorially as well as in gallon units. The liquid level is automatically updated every 15 minutes. The liquid level may also be manually refreshed anytime by pressing the on/off button until the back-light is illuminated. During this time, several readings are taken and then averaged for the displayed value. Accurate to 1 gallon with a resolution of +/- 0.5 gallon. The Digital Fluid-Trac drum gauge is powered by two 9 volt batteries (not included). If the battery is low, "LoB "will continuously flash to notify the user to replace the batteries. Digital Fluid-Trac works well on ANSI MH2 standard 55 gallon drums as it mates with closed-head standardized bunghole arrangements. The LCD mounts on top of the drum with a standard 2" NPT thread connector. A 3/4" NPT threaded adapter is included with each Digital Fluid-Trac so either bung opening can be used on the drums. When using the Digital Fluid-Trac, it is important to keep the mounting perpendicular to the liquid level by storing the drums in an upright position.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56138
Product Name Digital Fluid-Trac
Unlock Full Specs
to access all available technical data

Similar Products

Mini Vibrating Level Sensing Rod - CVR-600 - BinMaster, Inc.
Specs
Device Classification Sensor System
Number of Switch Points Range 1 (#)
Media Type Dry material (Bulk solids and powders)
View Details
Compact Linear Displacement and Level Measurement Probe - SANTEST GYMS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 118 inch (15 to 3000 mm)
Level Measurement Type Continuous Level
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Liquid Level Switch - LLS125 - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Single Point or Multi-Point Level
View Details