U.S. Plastic Corporation Drum Level Indicators 56161

Description
Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 2", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150
Description
Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 2", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150

Suppliers

Company
Product
Description
Supplier Links
Drum Level Indicators - 56161 - U.S. Plastic Corporation
Lima, OH, USA
Drum Level Indicators
56161
Drum Level Indicators 56161
Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 2", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150

Material: Brass/Buna-N, Float Diameter: 0.90", Stem Length: 2", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.50, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56161
Product Name Drum Level Indicators
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Linear Displacement and Level Measurement Probe - SANTEST L2DT - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 3.94 to 19.69 inch (100 to 500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300133 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details