U.S. Plastic Corporation Drum Level Indicators 56165

Description
Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250
Description
Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250

Suppliers

Company
Product
Description
Supplier Links
Drum Level Indicators - 56165 - U.S. Plastic Corporation
Lima, OH, USA
Drum Level Indicators
56165
Drum Level Indicators 56165
Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250

Material: 316 Stainless Steel, Float Diameter: 0.90", Stem Length: 32", Mounting: 3/4" Pipe Plug, Switch Type: SPST, Rating 30VA, Wire Length: 72", Float SG: 0.73, Minimum Temperature: -40C, Maximum Temperature: 150C, PSI Rating: 250

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56165
Product Name Drum Level Indicators
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYSE-P - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 295 inch (50 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - hydrostatic - 159001242 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Meter Technology Type Other (Such as tilt etc.)
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details