U.S. Plastic Corporation Horizontal Liquid Level Switches 56157

Description
Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
Description
Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Suppliers

Company
Product
Description
Supplier Links
Horizontal Liquid Level Switches - 56157 - U.S. Plastic Corporation
Lima, OH, USA
Horizontal Liquid Level Switches
56157
Horizontal Liquid Level Switches 56157
Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Material: 316 Stainless Steel/ Polypropylene, Float Diameter: 1", Stem Length: 2.96", Mounting: 3/8-24 Thread, Switch Type: SPST, Rating: 30VA, Wire Length:24", Float SG: 0.8, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56157
Product Name Horizontal Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Float Valve – Top Mounting - OKC-1570-2 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level transmitter - FKE-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Custom Extended Rotary -  - BinMaster, Inc.
Specs
Media Type Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
Meter Technology Type Rotation Paddle
View Details