U.S. Plastic Corporation Horizontal Liquid Level Switches 56150

Description
Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100
Description
Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Suppliers

Company
Product
Description
Supplier Links
Horizontal Liquid Level Switches - 56150 - U.S. Plastic Corporation
Lima, OH, USA
Horizontal Liquid Level Switches
56150
Horizontal Liquid Level Switches 56150
Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Material: Polypropylene, Color: White, Stem Length: 2.75", Mounting: 1/2" x 1/2" NPT, Switch Type: SPST, Rating: 30VA, Wire Length: 24", Float SG: 0.6, Meets NSF Standards, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 100

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56150
Product Name Horizontal Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic level transmitter - LST200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Device Classification Transmitter
Measuring Range 13.78 to 315 inch (350 to 8000 mm)
Accuracy (Continuous Level) 0.1181 +/-inch (3 +/-mm)
View Details
Radar module - UTR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor System
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
Water-Level Sensors - 20013661-00 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 1 psi (0.7038 m H2O)
View Details