U.S. Plastic Corporation Tape Level Indicator 56171

Description
Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 33", Mounting: 2" Pipe Plug, Float SG: 0.54, Maximum Temperature: 200C, PSI Rating: 200
Description
Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 33", Mounting: 2" Pipe Plug, Float SG: 0.54, Maximum Temperature: 200C, PSI Rating: 200

Suppliers

Company
Product
Description
Supplier Links
Tape Level Indicator - 56171 - U.S. Plastic Corporation
Lima, OH, USA
Tape Level Indicator
56171
Tape Level Indicator 56171
Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 33", Mounting: 2" Pipe Plug, Float SG: 0.54, Maximum Temperature: 200C, PSI Rating: 200

Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 33", Mounting: 2" Pipe Plug, Float SG: 0.54, Maximum Temperature: 200C, PSI Rating: 200

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56171
Product Name Tape Level Indicator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 1.97 to 9.84 inch (50 to 250 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300095 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details