U.S. Plastic Corporation Digital Tank Level Indicators & Ultrasonic Level Sensors 14089

Description
A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. It can accept any linear 4-20mA signal representing tank level. These sensors can be ultrasonic, pressure, radar, etc.. In addition, the display can accept up to six digital inputs which can be used to monitor alarms such as leak detection, low and high level using optional point level detectors. These inputs can also be configured to receive a pulse input from a flow meter to display and record flow rates and totals. If attached to a network, the display can also provide remote connectivity, generate text message alarms, and email system alarms and data log reports. The Level Display can be easily programmed from the large touch screen or from a computer. Graphs can be generated on the screen to allow you to view historical tank levels and relay output status. The system comes standard with six programmable control output relays of which two are powered by 115 VAC and four are unpowered. These relays can be wired for control or as alarms to be monitored by a remote system. Some examples of programing include On/Off set point control, tank level alarms (High and Low), overflow protection, and leak detection via a detection sensor. Finally, the system can be ordered with two 4-20mA outputs that can be used to retransmit the level sensor readings to a remote system.
Description
A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. It can accept any linear 4-20mA signal representing tank level. These sensors can be ultrasonic, pressure, radar, etc.. In addition, the display can accept up to six digital inputs which can be used to monitor alarms such as leak detection, low and high level using optional point level detectors. These inputs can also be configured to receive a pulse input from a flow meter to display and record flow rates and totals. If attached to a network, the display can also provide remote connectivity, generate text message alarms, and email system alarms and data log reports. The Level Display can be easily programmed from the large touch screen or from a computer. Graphs can be generated on the screen to allow you to view historical tank levels and relay output status. The system comes standard with six programmable control output relays of which two are powered by 115 VAC and four are unpowered. These relays can be wired for control or as alarms to be monitored by a remote system. Some examples of programing include On/Off set point control, tank level alarms (High and Low), overflow protection, and leak detection via a detection sensor. Finally, the system can be ordered with two 4-20mA outputs that can be used to retransmit the level sensor readings to a remote system.

Suppliers

Company
Product
Description
Supplier Links
Digital Tank Level Indicators & Ultrasonic Level Sensors - 14089 - U.S. Plastic Corporation
Lima, OH, USA
Digital Tank Level Indicators & Ultrasonic Level Sensors
14089
Digital Tank Level Indicators & Ultrasonic Level Sensors 14089
A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. It can accept any linear 4-20mA signal representing tank level. These sensors can be ultrasonic, pressure, radar, etc.. In addition, the display can accept up to six digital inputs which can be used to monitor alarms such as leak detection, low and high level using optional point level detectors. These inputs can also be configured to receive a pulse input from a flow meter to display and record flow rates and totals. If attached to a network, the display can also provide remote connectivity, generate text message alarms, and email system alarms and data log reports. The Level Display can be easily programmed from the large touch screen or from a computer. Graphs can be generated on the screen to allow you to view historical tank levels and relay output status. The system comes standard with six programmable control output relays of which two are powered by 115 VAC and four are unpowered. These relays can be wired for control or as alarms to be monitored by a remote system. Some examples of programing include On/Off set point control, tank level alarms (High and Low), overflow protection, and leak detection via a detection sensor. Finally, the system can be ordered with two 4-20mA outputs that can be used to retransmit the level sensor readings to a remote system.

A new method of inventory management! The Level Display can be used in a variety of applications to monitor up to four tank levels and can also monitor inventory usage. It can accept any linear 4-20mA signal representing tank level. These sensors can be ultrasonic, pressure, radar, etc.. In addition, the display can accept up to six digital inputs which can be used to monitor alarms such as leak detection, low and high level using optional point level detectors. These inputs can also be configured to receive a pulse input from a flow meter to display and record flow rates and totals. If attached to a network, the display can also provide remote connectivity, generate text message alarms, and email system alarms and data log reports. The Level Display can be easily programmed from the large touch screen or from a computer. Graphs can be generated on the screen to allow you to view historical tank levels and relay output status. The system comes standard with six programmable control output relays of which two are powered by 115 VAC and four are unpowered. These relays can be wired for control or as alarms to be monitored by a remote system. Some examples of programing include On/Off set point control, tank level alarms (High and Low), overflow protection, and leak detection via a detection sensor. Finally, the system can be ordered with two 4-20mA outputs that can be used to retransmit the level sensor readings to a remote system.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 14089
Product Name Digital Tank Level Indicators & Ultrasonic Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

All-In-One Linear Displacement and Level Measurement Probe - SANTEST GYMRA - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 295 inch (15 to 7500 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300112 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details