U.S. Plastic Corporation Digital Tank Level Indicators & Ultrasonic Level Sensors 14090

Description
Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoPod family is a less expensive sensor designed for smaller tanks. It will generate a 4-20mA signal over its maximum range. The 4-20mA signal can be reduced to cover the height of your tank by programming the sensor off-line with a USB programming FOB and free software from Flowline. The sensor does not have a local display. Accuracy: 0.125". Resolution: 0.019". Beam width: 2". Dead band: 2". Supply voltage: 24 VDC (loop). Loop resistance: 400O max. Consumption: 0.5W. Signal output: 4-20 mA, two wire (when loop powered). Signal output: (4) SPST relays 1A. Loop fail-safety: Power loss: hold last, Power on: open, close and hold last. Hysteresis: selectable. Configuration: WebCal PC Windows USB 2.0. Temp. comp.: Automatic over range. Process Temperature: 20F to 140F. Ambient Temperature: -31F to 140F. Pressure: MWP = 30 psi. Enclosure: Type 6P encapsulated, corrosion resistant & submersible. Enclosure material: PC/ABS FR. Strain relief material: Santoprene. Trans. material: PVDF. Cable length: 48". Cable jacket material: polyurethane. Process mount: 1" NPT. Mounting Gasket: Viton. Classification: General purpose. Approvals: CE, cFMus.
Description
Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoPod family is a less expensive sensor designed for smaller tanks. It will generate a 4-20mA signal over its maximum range. The 4-20mA signal can be reduced to cover the height of your tank by programming the sensor off-line with a USB programming FOB and free software from Flowline. The sensor does not have a local display. Accuracy: 0.125". Resolution: 0.019". Beam width: 2". Dead band: 2". Supply voltage: 24 VDC (loop). Loop resistance: 400O max. Consumption: 0.5W. Signal output: 4-20 mA, two wire (when loop powered). Signal output: (4) SPST relays 1A. Loop fail-safety: Power loss: hold last, Power on: open, close and hold last. Hysteresis: selectable. Configuration: WebCal PC Windows USB 2.0. Temp. comp.: Automatic over range. Process Temperature: 20F to 140F. Ambient Temperature: -31F to 140F. Pressure: MWP = 30 psi. Enclosure: Type 6P encapsulated, corrosion resistant & submersible. Enclosure material: PC/ABS FR. Strain relief material: Santoprene. Trans. material: PVDF. Cable length: 48". Cable jacket material: polyurethane. Process mount: 1" NPT. Mounting Gasket: Viton. Classification: General purpose. Approvals: CE, cFMus.

Suppliers

Company
Product
Description
Supplier Links
Digital Tank Level Indicators & Ultrasonic Level Sensors - 14090 - U.S. Plastic Corporation
Lima, OH, USA
Digital Tank Level Indicators & Ultrasonic Level Sensors
14090
Digital Tank Level Indicators & Ultrasonic Level Sensors 14090
Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoPod family is a less expensive sensor designed for smaller tanks. It will generate a 4-20mA signal over its maximum range. The 4-20mA signal can be reduced to cover the height of your tank by programming the sensor off-line with a USB programming FOB and free software from Flowline. The sensor does not have a local display. Accuracy: 0.125". Resolution: 0.019". Beam width: 2". Dead band: 2". Supply voltage: 24 VDC (loop). Loop resistance: 400O max. Consumption: 0.5W. Signal output: 4-20 mA, two wire (when loop powered). Signal output: (4) SPST relays 1A. Loop fail-safety: Power loss: hold last, Power on: open, close and hold last. Hysteresis: selectable. Configuration: WebCal PC Windows USB 2.0. Temp. comp.: Automatic over range. Process Temperature: 20F to 140F. Ambient Temperature: -31F to 140F. Pressure: MWP = 30 psi. Enclosure: Type 6P encapsulated, corrosion resistant & submersible. Enclosure material: PC/ABS FR. Strain relief material: Santoprene. Trans. material: PVDF. Cable length: 48". Cable jacket material: polyurethane. Process mount: 1" NPT. Mounting Gasket: Viton. Classification: General purpose. Approvals: CE, cFMus.

Ultrasonic Level Sensors use a pulsing sound generator and receiver to read sound echoes between the sensor and liquid level to provide a continous level measurement. Ultrasonic Level Sensors work well in tanks that have a perpendicular unabstructed view directly to the non-turbulant surface of a liquid. Please note that the sensors should never be mounted in the center of a domed top tank. The EchoPod family is a less expensive sensor designed for smaller tanks. It will generate a 4-20mA signal over its maximum range. The 4-20mA signal can be reduced to cover the height of your tank by programming the sensor off-line with a USB programming FOB and free software from Flowline. The sensor does not have a local display. Accuracy: 0.125". Resolution: 0.019". Beam width: 2". Dead band: 2". Supply voltage: 24 VDC (loop). Loop resistance: 400O max. Consumption: 0.5W. Signal output: 4-20 mA, two wire (when loop powered). Signal output: (4) SPST relays 1A. Loop fail-safety: Power loss: hold last, Power on: open, close and hold last. Hysteresis: selectable. Configuration: WebCal PC Windows USB 2.0. Temp. comp.: Automatic over range. Process Temperature: 20F to 140F. Ambient Temperature: -31F to 140F. Pressure: MWP = 30 psi. Enclosure: Type 6P encapsulated, corrosion resistant & submersible. Enclosure material: PC/ABS FR. Strain relief material: Santoprene. Trans. material: PVDF. Cable length: 48". Cable jacket material: polyurethane. Process mount: 1" NPT. Mounting Gasket: Viton. Classification: General purpose. Approvals: CE, cFMus.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 14090
Product Name Digital Tank Level Indicators & Ultrasonic Level Sensors
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYcRS - Exsenco, LLC
Specs
Device Classification Sensor Only
Measuring Range 0.5906 to 205 inch (15 to 5200 mm)
Level Measurement Type Continuous Level
View Details
Measurement - Level - ultrasonic - 159300111 - Georg Fischer Piping Systems Ltd
Georg Fischer Piping Systems Ltd
Specs
Media Type Liquid
Output Options AnalogCurrent
Meter Technology Type Ultrasonic/Sonic
View Details
Radar sensor - USR30 - Endress + Hauser – Sensors & Components
Endress + Hauser – Sensors & Components
Specs
Device Classification Sensor Only
Measuring Range 0.0 to 591 inch (0.0 to 15000 mm)
Accuracy (Continuous Level) 0.3937 +/-inch (10 +/-mm)
View Details
PETRO 3003 VOLUTANK - petrol-station-delivery - BARTEC
Specs
Measuring Range 118 inch (3000 mm)
View Details