U.S. Plastic Corporation Vertical Liquid Level Switches 56142

Description
Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40, Maximum Temperature: 200C, PSI Rating: 200, Lead Wires: 22 guage PTFE 24"
Description
Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40, Maximum Temperature: 200C, PSI Rating: 200, Lead Wires: 22 guage PTFE 24"

Suppliers

Company
Product
Description
Supplier Links
Vertical Liquid Level Switches - 56142 - U.S. Plastic Corporation
Lima, OH, USA
Vertical Liquid Level Switches
56142
Vertical Liquid Level Switches 56142
Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40, Maximum Temperature: 200C, PSI Rating: 200, Lead Wires: 22 guage PTFE 24"

Material: 316 Stainless Steel, Float Diameter: 2.13", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating 60VA, Wire Length: 24", Float SG: 0.55, Meets NSF standards, Minimum Temperature: -40, Maximum Temperature: 200C, PSI Rating: 200, Lead Wires: 22 guage PTFE 24"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56142
Product Name Vertical Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Low Level Indicator - OKC-2290 - O'Keefe Controls Co.
Specs
Device Classification Gauge
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Small flange level transmitter - FKY-5 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Device Classification Transmitter
Media Type Liquid
Level Measurement Type Continuous Level
View Details
InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
80 GHZ COMPACT NON-CONTACT RADAR 26’ - CNCR 210 - BinMaster, Inc.
Specs
Device Classification Sensor Only
Measuring Range 312 inch (7925 mm)
Accuracy (Continuous Level) 0.2000 +/-inch (5.08 +/-mm)
View Details