U.S. Plastic Corporation Vertical Liquid Level Switches 56143

Description
Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150, Lead Wires: 22 guage MTW 24"
Description
Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150, Lead Wires: 22 guage MTW 24"

Suppliers

Company
Product
Description
Supplier Links
Vertical Liquid Level Switches - 56143 - U.S. Plastic Corporation
Lima, OH, USA
Vertical Liquid Level Switches
56143
Vertical Liquid Level Switches 56143
Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150, Lead Wires: 22 guage MTW 24"

Material: Brass/Buna-N, Float Diameter 1.25", Stem Length: 2.63", Mounting: 1/4" NPT, Switch Type: SPST, Rating: 60VA, Wire Length: 24", Float SG: 0.45, Minimum Temperature: -40C, Maximum Temperature: 105C, PSI Rating: 150, Lead Wires: 22 guage MTW 24"

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Level Sensors
Product Number 56143
Product Name Vertical Liquid Level Switches
Media Type Liquid
Unlock Full Specs
to access all available technical data

Similar Products

InnovaSwitch™ Level Switch -  - Sierra Instruments, Inc.
Sierra Instruments, Inc.
Specs
Device Classification Transmitter
Measuring Range 0.5000 to 120 inch (12.7 to 3048 mm)
Repeatability (Point Level) 0.0312 +/-inch (0.7937 +/-mm)
View Details
Water-Level Sensors - 255-70830 - TE Connectivity
Specs
Media Type Liquid
Level Measurement Type Continuous Level
Maximum Operating Pressure 300 psi (211 m H2O)
View Details
Level Gauge - RL Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Device Classification Sensor Only
Media Type Liquid
Level Measurement Type Continuous Level
View Details
Level Detection Probe - 2882-LS - Arjay Engineering
Specs
Device Classification Sensor Only; Sensor System
Media Type Liquid; Dry material (Bulk solids and powders)
Level Measurement Type Single Point or Multi-Point Level
View Details